Fairview Microwave Inc. Attenuators FMAT8011

Description
PROGRAM ATTN SMA JACK 200MHZ-8GH
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 200MHZ-8GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8011-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8011-ND
Attenuators 5328-FMAT8011-ND
PROGRAM ATTN SMA JACK 200MHZ-8GH

PROGRAM ATTN SMA JACK 200MHZ-8GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8011-ND
Product Name Attenuators
Attenuation 0.0 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details