Fairview Microwave Inc. Attenuators FMAT8006

Description
PROGRAM ATTN SMA JACK 200MHZ-8GH
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 200MHZ-8GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8006-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8006-ND
Attenuators 5328-FMAT8006-ND
PROGRAM ATTN SMA JACK 200MHZ-8GH

PROGRAM ATTN SMA JACK 200MHZ-8GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8006-ND
Product Name Attenuators
Attenuation 0.0 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details