Fairview Microwave Inc. Attenuators FMAT7620-3

Description
3 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7620-3-ND - DigiKey
Thief River Falls, MN, United States
3 DB FIXED ATTENUATOR SMA MALE (

3 DB FIXED ATTENUATOR SMA MALE (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7620-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
DC - 20 GHz Voltage Variable Attenuator - CMD285C3 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0 to 20 GHz
Insertion Loss 3.2 dB
View Details
2 suppliers
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details