Fairview Microwave Inc. Attenuators FMAT7583-40

Description
FMAT7583-40
Request a Quote Datasheet
Description
FMAT7583-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7583-40-ND - DigiKey
Thief River Falls, MN, United States
FMAT7583-40

FMAT7583-40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7583-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
RF Attenuators - 7123327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
5 − 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 1.5 GHz
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details