Fairview Microwave Inc. Attenuators FMAT7582-40

Description
FMAT7582-40
Request a Quote Datasheet
Description
FMAT7582-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7582-40-ND - DigiKey
Thief River Falls, MN, United States
FMAT7582-40

FMAT7582-40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7582-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps - RFSA3413 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 4
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details