Qorvo 5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps RFSA3413

Description
Qorvo's RFSA3413 is a 4-bit digital step attenuator (DSA) that features high linearity over the entire 15dB gain control range with 1.0dB steps. The RFSA3413 uses parallel control interface. The RFSA3413 has a low insertion loss of 1.4dB at 2GHz. Patent pending circuit architecture provides overshoot-free transient switching performance. The RFSA3413 is available in a 3mm x 3mm QFN package.
Request a Quote Datasheet
Description
Qorvo's RFSA3413 is a 4-bit digital step attenuator (DSA) that features high linearity over the entire 15dB gain control range with 1.0dB steps. The RFSA3413 uses parallel control interface. The RFSA3413 has a low insertion loss of 1.4dB at 2GHz. Patent pending circuit architecture provides overshoot-free transient switching performance. The RFSA3413 is available in a 3mm x 3mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps - RFSA3413 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps
RFSA3413
5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps RFSA3413
Qorvo's RFSA3413 is a 4-bit digital step attenuator (DSA) that features high linearity over the entire 15dB gain control range with 1.0dB steps. The RFSA3413 uses parallel control interface. The RFSA3413 has a low insertion loss of 1.4dB at 2GHz. Patent pending circuit architecture provides overshoot-free transient switching performance. The RFSA3413 is available in a 3mm x 3mm QFN package.

Qorvo's RFSA3413 is a 4-bit digital step attenuator (DSA) that features high linearity over the entire 15dB gain control range with 1.0dB steps. The RFSA3413 uses parallel control interface. The RFSA3413 has a low insertion loss of 1.4dB at 2GHz. Patent pending circuit architecture provides overshoot-free transient switching performance. The RFSA3413 is available in a 3mm x 3mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number RFSA3413
Product Name 5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps
Attenuator Type Digital
Number of Bits 4
Frequency 0.0050 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
DC - 30 GHz 6-bit Digital Attenuator - CMD325 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 30 GHz
View Details
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator - RFSA3043 - Qorvo
Specs
Frequency 0.0500 to 3 GHz
Attenuation 30 dB
Package Type QFN
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details