Fairview Microwave Inc. Attenuators FMAT7487-8

Description
8 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet
Description
8 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7487-8-ND - DigiKey
Thief River Falls, MN, United States
8 DB FIXED ATTENUATOR SMA MALE (

8 DB FIXED ATTENUATOR SMA MALE (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7487-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details