Fairview Microwave Inc. Attenuators FMAT7486-3

Description
3 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR SMA MALE (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7486-3-ND - DigiKey
Thief River Falls, MN, United States
3 DB FIXED ATTENUATOR SMA MALE (

3 DB FIXED ATTENUATOR SMA MALE (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7486-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details