Fairview Microwave Inc. Attenuators FMAT7469-1

Description
FXD ATTN JACK-PLUG TNC 1.35
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG TNC 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7469-1-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG TNC 1.35

FXD ATTN JACK-PLUG TNC 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7469-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details