Fairview Microwave Inc. Attenuators FMAT5005

Description
PROGRAM ATTN SMA JACK 30MHZ-3GHZ
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 30MHZ-3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT5005-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT5005-ND
Attenuators 5328-FMAT5005-ND
PROGRAM ATTN SMA JACK 30MHZ-3GHZ

PROGRAM ATTN SMA JACK 30MHZ-3GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT5005-ND
Product Name Attenuators
Attenuation 0.0 to 63.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-CMD285C3DKR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details