Fairview Microwave Inc. Attenuators FMAT5003

Description
PROGRAM ATTN SMA JACK 0MHZ-13GHZ
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 0MHZ-13GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT5003-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT5003-ND
Attenuators 5328-FMAT5003-ND
PROGRAM ATTN SMA JACK 0MHZ-13GHZ

PROGRAM ATTN SMA JACK 0MHZ-13GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT5003-ND
Product Name Attenuators
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details