Fairview Microwave Inc. Attenuators FMAT5001

Description
PROGRAM ATTN 2.92MM JACK 100MHZ-
Request a Quote Datasheet
Description
PROGRAM ATTN 2.92MM JACK 100MHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6388-FMAT5001-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6388-FMAT5001-ND
Attenuators 6388-FMAT5001-ND
PROGRAM ATTN 2.92MM JACK 100MHZ-

PROGRAM ATTN 2.92MM JACK 100MHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6388-FMAT5001-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-YAT-7A+DKR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers