Skyworks Solutions, Inc. High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator SKY12236-11

Description
HIP3™ Variable Attenuator
Request a Quote Datasheet
Description
HIP3™ Variable Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator
SKY12236-11
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator SKY12236-11
HIP3™ Variable Attenuator

HIP3™ Variable Attenuator

Supplier's Site
Attenuators - SKY12236-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12236-11
Attenuators SKY12236-11
RF Attenuators 25dB 2.6 GHz ~ 5 GHz 50 Ohms 4W 8-SMD Module

RF Attenuators 25dB 2.6 GHz ~ 5 GHz 50 Ohms 4W 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SKY12236-11 SKY12236-11
Product Name High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
6 suppliers
Jitter Attenuators - SI5342D-D07045-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5324A-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Jitter Attenuators - SI5342D-D09546-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details