Fairview Microwave Inc. Attenuators FMAT2005

Description
VOLT VAR ATTN 2.92MM 4GHZ-30GHZ
Request a Quote Datasheet
Description
VOLT VAR ATTN 2.92MM 4GHZ-30GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT2005-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT2005-ND
Attenuators 5328-FMAT2005-ND
VOLT VAR ATTN 2.92MM 4GHZ-30GHZ

VOLT VAR ATTN 2.92MM 4GHZ-30GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT2005-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details