Fairview Microwave Inc. Attenuators FMAT1047S

Description
FMAT1047S
Request a Quote Datasheet
Description
FMAT1047S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1047S-ND - DigiKey
Thief River Falls, MN, United States
FMAT1047S

FMAT1047S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1047S-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
5 - 834 MHz Variable Cable Slope Equalizer - QPC7331 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0050 to 0.8340 GHz
Insertion Loss 2 dB
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details