Fairview Microwave Inc. Attenuators FMAT1045N

Description
STEP ATTN JACK TYPE N 4 GHZ 5 W
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 4 GHZ 5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1045N-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK TYPE N 4 GHZ 5 W

STEP ATTN JACK TYPE N 4 GHZ 5 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1045N-ND
Product Name Attenuators
Attenuation 0.0 to 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details