Fairview Microwave Inc. Attenuators FMAT1044S

Description
STEP ATTN JACK SMA 3 GHZ 5 W
Request a Quote Datasheet
Description
STEP ATTN JACK SMA 3 GHZ 5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1044S-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK SMA 3 GHZ 5 W

STEP ATTN JACK SMA 3 GHZ 5 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1044S-ND
Product Name Attenuators
Attenuation 0.0 to 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - RFSA2013TR7 - 1092157-RFSA2013TR7 - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0500 to 6 GHz
View Details
3 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details