Fairview Microwave Inc. Attenuators FMAT1016

Description
FXD ATTN PLUG-JACK SMA 1.22
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1016-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT1016-ND
Attenuators 5328-FMAT1016-ND
FXD ATTN PLUG-JACK SMA 1.22

FXD ATTN PLUG-JACK SMA 1.22

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1016-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details