Fairview Microwave Inc. Attenuators FMAP1002-9

Description
FXD ATTN PLUG-JACK QMA
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK QMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAP1002-9-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK QMA

FXD ATTN PLUG-JACK QMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAP1002-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details