Fairview Microwave Inc. Attenuators FMAP1000-15

Description
FXD ATTN PLUG-JACK QN
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK QN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAP1000-15-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK QN

FXD ATTN PLUG-JACK QN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAP1000-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
45 - 1218 MHz Variable Equalizer for Cable Loss Compensation - QPC7332 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0450 to 1.22 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details