Fairview Microwave Inc. RF Antennas FMANRBD1050

Description
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE
Request a Quote Datasheet
Description
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1050-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE

2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1050-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-24583FPC-5L10CP13-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 3 to 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers