Fairview Microwave Inc. RF Antennas FMANRBD1040

Description
900 MHZ TO 935 MHZ STUBBY ANTENN
Request a Quote Datasheet
Description
900 MHZ TO 935 MHZ STUBBY ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1040-ND - DigiKey
Thief River Falls, MN, United States
900 MHZ TO 935 MHZ STUBBY ANTENN

900 MHZ TO 935 MHZ STUBBY ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1040-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 917.5 MHz
Gain 1 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 15dBi Fiberglass Antenna With N Male St. Connector - ET-WC15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 15 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers