Fairview Microwave Inc. RF Antennas FMANRBD1023

Description
ANTENNA SMA PLUG 66 MHZ-88 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 66 MHZ-88 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1023-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 66 MHZ-88 MHZ

ANTENNA SMA PLUG 66 MHZ-88 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1023-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 77.0 MHz
Gain 1.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-24583FPC-5L10CP13-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 3 to 5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers