Fairview Microwave Inc. RF Antennas FMANRBD1005

Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1005-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 400 MHZ-520 MHZ

ANTENNA SMA PLUG 400 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1005-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GSM 15dBi Yagi Antenna With RG58 Cable (L-3Mtr) + N Male St. Connector - ET-GS15Y5-2L3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 1900.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers