Fairview Microwave Inc. RF Antennas FMANOM1072

Description
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1072-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ

ANTENNA SMA PLUG 698 MHZ-2.7 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1072-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1699.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIPC-5L10CP4-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers