Fairview Microwave Inc. RF Antennas FMANMOB1004-TM

Description
ANTENNA TNC PLUG 136 MHZ-940 MHZ
Request a Quote Datasheet
Description
ANTENNA TNC PLUG 136 MHZ-940 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1004-TM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC PLUG 136 MHZ-940 MHZ

ANTENNA TNC PLUG 136 MHZ-940 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1004-TM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS+ 4G Cup Shape Screw Mount Antenna with RG174 (L-1Mtr ) Cable + 2*SMA Male St. Connector - ET-GPLTWPS-1L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers