Fairview Microwave Inc. RF Antennas FMANLP1008

Description
ANTENNA TYPE N JACK 1.92 MHZ-2.1
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 1.92 MHZ-2.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANLP1008-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 1.92 MHZ-2.1

ANTENNA TYPE N JACK 1.92 MHZ-2.1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANLP1008-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, CMDA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT, Wi-Fi
Primary Frequency Range 2045.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2389552 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1700.0 to ? MHz
Gain 4 dB
View Details
4G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-LT10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details