Fairview Microwave Inc. RF Antennas FMANLP1007

Description
ANTENNA TYPE N JACK 806 MHZ-2.5
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 806 MHZ-2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANLP1007-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 806 MHZ-2.5

ANTENNA TYPE N JACK 806 MHZ-2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANLP1007-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, 802.11a/b/g/n/ac/ad/ah/ax, CMDA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 1653.0 MHz
Gain 9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-585RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers