Fairview Microwave Inc. RF Antennas FMANFP1037

Description
ANTENNA SMA PLUG 2.4 MHZ-7.125 G
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 2.4 MHZ-7.125 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1037-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 2.4 MHZ-7.125 G

ANTENNA SMA PLUG 2.4 MHZ-7.125 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1037-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 4762.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers