Fairview Microwave Inc. RF Antennas FMANED1001

Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANED1001-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 138 MHZ-174

ANTENNA TYPE N JACK 138 MHZ-174

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANED1001-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.0 MHz
Gain 4.6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (25*25*2mm) - ET-GPL12-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers