Fairview Microwave Inc. RF Antennas FMANED1000

Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANED1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 138 MHZ-174

ANTENNA TYPE N JACK 138 MHZ-174

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANED1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.0 MHz
Gain 4.1 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-WI12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers