Fairview Microwave Inc. RF Amplifiers FMAMA5097

Description
2W PSAT, 35 DB GAIN, 6 GHZ TO 18
Request a Quote Datasheet
Description
2W PSAT, 35 DB GAIN, 6 GHZ TO 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAMA5097-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAMA5097-ND
RF Amplifiers 5328-FMAMA5097-ND
2W PSAT, 35 DB GAIN, 6 GHZ TO 18

2W PSAT, 35 DB GAIN, 6 GHZ TO 18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAMA5097-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 6000 to 18000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-10-2500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 2500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers