Fairview Microwave Inc. RF Amplifiers FMAMA5096

Description
30W PSAT, 45 DB GAIN, 0.7 GHZ TO
Request a Quote Datasheet
Description
30W PSAT, 45 DB GAIN, 0.7 GHZ TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAMA5096-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAMA5096-ND
RF Amplifiers 5328-FMAMA5096-ND
30W PSAT, 45 DB GAIN, 0.7 GHZ TO

30W PSAT, 45 DB GAIN, 0.7 GHZ TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAMA5096-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 700 to 6000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-59+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details