Fairview Microwave Inc. RF Amplifiers FMAM7006

Description
VAR GAIN AMP SMA 6-18 GHZ
Request a Quote Datasheet
Description
VAR GAIN AMP SMA 6-18 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM7006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM7006-ND
RF Amplifiers 5328-FMAM7006-ND
VAR GAIN AMP SMA 6-18 GHZ

VAR GAIN AMP SMA 6-18 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM7006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω - ZHL-10W-2GX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details