Fairview Microwave Inc. RF Amplifiers FMAM63031

Description
44 DB GAIN, 20 DBM P1DB, 0.5 GHZ
Request a Quote Datasheet
Description
44 DB GAIN, 20 DBM P1DB, 0.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63031-ND
RF Amplifiers 5328-FMAM63031-ND
44 DB GAIN, 20 DBM P1DB, 0.5 GHZ

44 DB GAIN, 20 DBM P1DB, 0.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63031-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 500 to 40000 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details