Fairview Microwave Inc. RF Amplifiers FMAM63028

Description
42 DB GAIN, 16 DBM P1DB, 0.1 GHZ
Request a Quote Datasheet
Description
42 DB GAIN, 16 DBM P1DB, 0.1 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63028-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63028-ND
RF Amplifiers 5328-FMAM63028-ND
42 DB GAIN, 16 DBM P1DB, 0.1 GHZ

42 DB GAIN, 16 DBM P1DB, 0.1 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63028-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 100 to 18000 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
Automotive Isolated Analog Amplifier - Si8921AD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details