Fairview Microwave Inc. RF Amplifiers FMAM63024

Description
29 DB GAIN, 22 DBM P1DB, 0.01 GH
Request a Quote Datasheet
Description
29 DB GAIN, 22 DBM P1DB, 0.01 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63024-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63024-ND
RF Amplifiers 5328-FMAM63024-ND
29 DB GAIN, 22 DBM P1DB, 0.01 GH

29 DB GAIN, 22 DBM P1DB, 0.01 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63024-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 20000 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details