Fairview Microwave Inc. RF Amplifiers FMAM63023

Description
62 DB GAIN, 17 DBM P1DB, 0.01 GH
Request a Quote Datasheet
Description
62 DB GAIN, 17 DBM P1DB, 0.01 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63023-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63023-ND
RF Amplifiers 5328-FMAM63023-ND
62 DB GAIN, 17 DBM P1DB, 0.01 GH

62 DB GAIN, 17 DBM P1DB, 0.01 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63023-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 3500 MHz
Minimum Gain 62 dB
Maximum Gain 62 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details