Fairview Microwave Inc. RF Amplifiers FMAM63015

Description
LOWNOISEAMP 100MHZ-18GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 100MHZ-18GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63015-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63015-ND
RF Amplifiers 5328-FMAM63015-ND
LOWNOISEAMP 100MHZ-18GHZ P1DB SM

LOWNOISEAMP 100MHZ-18GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63015-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 100 to 18000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Rack N, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω - TVA-4W-422A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 500 to 4200 MHz
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details