Fairview Microwave Inc. RF Amplifiers FMAM63003

Description
LOWNOISEAMP 30MHZ-1.5GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 30MHZ-1.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63003-ND
RF Amplifiers 5328-FMAM63003-ND
LOWNOISEAMP 30MHZ-1.5GHZ P1DB SM

LOWNOISEAMP 30MHZ-1.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63003-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 1500 MHz
Minimum Gain 30.5 dB
Maximum Gain 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - HPA-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 2700 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details