Fairview Microwave Inc. RF Amplifiers FMAM5116

Description
POWER AMP 700MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 700MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5116-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5116-ND
RF Amplifiers 5328-FMAM5116-ND
POWER AMP 700MHZ-2.7GHZ P1DB SMA

POWER AMP 700MHZ-2.7GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5116-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
Minimum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω - PMA6-93-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details