Fairview Microwave Inc. RF Amplifiers FMAM5115

Description
POWER AMP 700MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 700MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5115-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5115-ND
RF Amplifiers 5328-FMAM5115-ND
POWER AMP 700MHZ-2.7GHZ P1DB SMA

POWER AMP 700MHZ-2.7GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5115-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
Minimum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic - CMA-183L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details