Fairview Microwave Inc. RF Amplifiers FMAM5081

Description
POWER AMP 1000MHZ-2.5GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 1000MHZ-2.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5081-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5081-ND
RF Amplifiers 5328-FMAM5081-ND
POWER AMP 1000MHZ-2.5GHZ P1DB SM

POWER AMP 1000MHZ-2.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5081-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 2500 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Specs
Applications RF Microwave
View Details
2 suppliers