Fairview Microwave Inc. RF Amplifiers FMAM5077

Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5077-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5077-ND
RF Amplifiers 5328-FMAM5077-ND
POWER AMP 800MHZ-2GHZ P1DB SMA

POWER AMP 800MHZ-2GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5077-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 2000 MHz
Minimum Gain 53 dB
Maximum Gain 53 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details