Fairview Microwave Inc. RF Amplifiers FMAM5072

Description
POWER AMP 8000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 8000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5072-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5072-ND
RF Amplifiers 5328-FMAM5072-ND
POWER AMP 8000MHZ-12GHZ P1DB SMA

POWER AMP 8000MHZ-12GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5072-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
Minimum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details