Fairview Microwave Inc. RF Amplifiers FMAM5071

Description
POWER AMP 8000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 8000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5071-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5071-ND
RF Amplifiers 5328-FMAM5071-ND
POWER AMP 8000MHZ-12GHZ P1DB SMA

POWER AMP 8000MHZ-12GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5071-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
Minimum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers - ADA1200GS24Q1 - 172544-ADA1200GS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers