Fairview Microwave Inc. RF Amplifiers FMAM5058

Description
POWER AMP 500MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 500MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5058-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5058-ND
RF Amplifiers 5328-FMAM5058-ND
POWER AMP 500MHZ-1GHZ P1DB SMA

POWER AMP 500MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5058-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 1000 MHz
Minimum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-183MP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details