Fairview Microwave Inc. RF Amplifiers FMAM5054

Description
POWER AMP 18000MHZ-26.5GHZ P1DB
Request a Quote Datasheet
Description
POWER AMP 18000MHZ-26.5GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5054-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5054-ND
RF Amplifiers 5328-FMAM5054-ND
POWER AMP 18000MHZ-26.5GHZ P1DB

POWER AMP 18000MHZ-26.5GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5054-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 18000 to 26500 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details