Fairview Microwave Inc. RF Amplifiers FMAM5041

Description
POWER AMP 800MHZ-0.96GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 800MHZ-0.96GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5041-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5041-ND
RF Amplifiers 5328-FMAM5041-ND
POWER AMP 800MHZ-0.96GHZ P1DB SM

POWER AMP 800MHZ-0.96GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5041-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 960 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-28-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
View Details
2 suppliers