Fairview Microwave Inc. RF Amplifiers FMAM5009

Description
POWER AMP 5500MHZ-9.5GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 5500MHZ-9.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5009-ND
RF Amplifiers 5328-FMAM5009-ND
POWER AMP 5500MHZ-9.5GHZ P1DB SM

POWER AMP 5500MHZ-9.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5500 to 9500 MHz
Minimum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers